NEN-EN 16963

Fertilizers - Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Fertilizers): 65.080
scope:

NEN-EN 16963 specifies a method for the determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc in fertilizer extracts using inductively coupled plasma-atomic emission spectrometry (ICP-AES). This method is applicable to water and aqua regia fertilizer extracts prepared according to EN 16962 and/or EN 16964.

Document History

NEN-EN 16963
February 1, 2018
Fertilizers - Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES
NEN-EN 16963 specifies a method for the determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc in fertilizer extracts using inductively coupled plasma-atomic emission...
February 1, 2016
Fertilizers - Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES
This European Standard specifies a method for the determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc in fertilizer extracts using inductively coupled plasma-atomic emission...
Advertisement