NEN-EN 16602-70-01

Space product assurance - Cleanliness and contamination control

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 80
ICS Code (Space systems and operations): 49.140
scope:

NEN-EN 16602-70-01 is to define: - The selection of critical items, the definition of cleanliness requirements to satisfy the mission performance requirements and control the levels to be met by personnel, items, facilities and operations of space projects. - The management, including organization, reviews and audits, acceptance status and documentation control. It covers design, development, production, testing, operation of space products, launch and mission. In this standard are also guidelines given for identification of possible failures and malfunctions due to contamination and guidelines for achieving and maintaining the required cleanliness levels during ground activities, launch and mission. This Standard applies to all types and combinations of projects, organizations and products, and during all the project phases, except manned missions. It also applies to those ground systems that have a hardware interface to space systems, such as MGSE integration stands. This Standard does not address magnetic, electrical or electrostatic cleanliness. This Standard does not address completely biocontamination aspects. However, references to relevant ECSS standards are provided. This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

NEN-EN 16602-70-01
October 1, 2014
Space product assurance - Cleanliness and contamination control
NEN-EN 16602-70-01 is to define: - The selection of critical items, the definition of cleanliness requirements to satisfy the mission performance requirements and control the levels to be met by...
September 1, 2013
Space product assurance - Cleanliness and contamination control
NEN-EN 16602-70-01 is to define: - The selection of critical items, the definition of cleanliness requirements to satisfy the mission performance requirements and control the levels to be met by...
Advertisement