NEN-EN 2436-004

Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 14
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard specifies the basic requirements for a two component, cold curing, chromate-free epoxy or polyurethane, high corrosion and fluid resistant primer with improved tolerance to the standard of surface preparation which can be used with or without a finish for aerospace applications. The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837, process D and ISO 3270. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.

Document History

NEN-EN 2436-004
August 1, 2006
Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance
This standard specifies the basic requirements for a two component, cold curing, chromate-free epoxy or polyurethane, high corrosion and fluid resistant primer with improved tolerance to the standard...
Advertisement