NEN-EN 2076-1

Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 1989
Status: active
ICS Code (Aluminium): 49.025.20
scope:

This standard defines the general requirements for the manufacture, inspection and testing of aluminium and magnesium alloy ingots and castings. Particular requirements applicable to ingots and castings are defined in EN 2076-2 and EN 2076-3 respectively. Unless otherwise specified on the drawing, order or inspection schedule the reference to EN 2076 only defines one quality level which is quality level 3 in table 1 of EN 2076-3.

Document History

NEN-EN 2076-1
November 1, 1989
Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 1: General requirements
This standard defines the general requirements for the manufacture, inspection and testing of aluminium and magnesium alloy ingots and castings. Particular requirements applicable to ingots and...
Advertisement