NEN-EN 2243-2
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Adhesives): | 49.025.50 |
scope:
This standard defines the general requirements for the determination of strength of structural adhesives by testing in peel metal to metal joints, at ambient or other temperatures. This method is not suitable for adhesives having an average peeling strength of less than 30 N per 25 mm.
Document History
NEN-EN 2243-2
November 1, 2005
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal
This standard defines the general requirements for the determination of strength of structural adhesives by testing in peel metal to metal joints, at ambient or other temperatures. This method is not...
March 1, 1992
Aerospace series - Structural adhesives - Test methods - Part 2: Peel metal-metal
This standard specifies the dimensions of the test samples and the test method for the determination of the strength of structural adhesives in metal to metal peel at ambient and other temperatures....