NEN-EN 2336

Aerospace series - Bearings-spherical plain in steel with assembly slots - Dimensions and loads

inactive
Organization: NEN
Publication Date: 1 January 1988
Status: inactive
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of spherical plain bearings; - with assembly slots - with and without grease holes - with and without lubrication grooves - in steel intended for fixed and moveable structural elements in aircraft and their control mechanisms. The spherical plain bearings defined by this standard are to be used within the temperature range -54 to +150° C. However, because of lubrication with the following greases (see EN 2337): - ester type extreme pressure grease (code A) limits of use -73 to +121° C or - synthetic hydrocarbon extreme pressure grease, for general purpose (code B) limits of use -54 to +177° C, their field of application in the case of lubrication with grease A is limited to + 121° C. In both cases one of the spherical surfaces shall be smeared with a dry film lubricant (anti-seize treatment)

Document History

December 1, 2005
Aerospace series - Bearings, spherical plain in steel with assembly slots - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in steel, with assembly slots, with or without lubrication holes and grooves, intended for use in fixed or moving parts of...
NEN-EN 2336
January 1, 1988
Aerospace series - Bearings-spherical plain in steel with assembly slots - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings; - with assembly slots - with and without grease holes - with and without lubrication grooves - in steel intended for fixed and...
Advertisement