NEN-EN 2266-007
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 007: UV laser printable multicore jacketed cable - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C and 200 °C. It shall also be possible to mark these cables by hot stamp printing or ink jet printing. These markings shall be in accordance with EN 3838.
Document History
NEN-EN 2266-007
December 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 007: UV laser printable multicore jacketed cable - Product standard
This standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C...