NEN-EN 2713-012
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard
| Organization: | NEN |
| Publication Date: | 1 March 2017 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 2713-012 specifies the characteristics of UV laser printable, single and multicore silver plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 200 °C. It shall also be possible to mark these cables by qualified compatible marking. These markings shall be in accordance with EN 3838.
Document History