NEN-EN 2064

Aerospace series - Bearings spherical plain in corrosion resisting steel with self lubricating liner - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 December 1992
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the required characteristics, inspections and tests, qualification, acceptance and delivery conditions for bearings with self lubricating liners, designed to be subjected under load to slow rotations and oscillations only. These bearings are intended to be used between fixed and moving components of the aitcraft structure, such as control surfaces, flaps, doors etc. and their control mechanisms. They are designed to be used in the temperature range of -55°C to +150°C. The requirements of this standard may also be applied to other bearings, not listed in clause 3, provided that they are conditions of procurement of such bearings.

Document History

NEN-EN 2064
December 1, 1992
Aerospace series - Bearings spherical plain in corrosion resisting steel with self lubricating liner - Technical specification
This standard specifies the required characteristics, inspections and tests, qualification, acceptance and delivery conditions for bearings with self lubricating liners, designed to be subjected...
Advertisement