NEN-EN 3373-011

Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 011: Terminal lugs, ring shaped, nickel plated, for crimping on copper conductors, temperature up to 260 °C for metric and inch stud series - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of nickel plated copper ring shaped terminals for crimping on nickel plated copper conductors. They are for use on both metric and inch dimension studs at temperatures up to 260 °C maximum. This standard should be used in conjunction with EN 3373-001.

Document History

NEN-EN 3373-011
March 1, 2009
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 011: Terminal lugs, ring shaped, nickel plated, for crimping on copper conductors, temperature up to 260 °C for metric and inch stud series - Product standard
This standard defines the characteristics of nickel plated copper ring shaped terminals for crimping on nickel plated copper conductors. They are for use on both metric and inch dimension studs at...
Advertisement