NEN-EN 302-2

Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination (Laboratory method)

inactive
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
Page Count: 7
ICS Code (Timber structures): 91.080.20
ICS Code (Adhesives): 83.180
scope:

This part of the standard describes a method for determining the resistance to delamination of adhesively bonded joints. It is suitable for the following applications: a) for assessing the compliance of adhesives with NEN-EN 301; b) for assessing the suitability and quality of adhesives for load-bearing timber structures; c) for comparing the effects on the bond strength resulting from the choice of bonding conditions, from different climatic conditioning and from the treatment of the test pieces before and after bonding. This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This document specifies a method for determining the resistance to delamination in glue lines. It is applicable to the following applications: a) for assessing the compliance of adhesives with EN...
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This document specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives with EN...
September 1, 2017
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
NEN-EN 302-2 specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives with EN 301,...
October 1, 2015
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
NEN-EN 302-2 specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives with EN 301,...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This European Standard specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This European Standard specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This part of EN 302 specifies a method for determining the resistance to delamination of bonded joints. It is suitable for the following applications: a) for assessing the compliance of adhesives...
April 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This part of EN 302 specifies a method for determining the resistance to delamination of bonded joints. It is suitable for the following applications: a) for assessing the compliance of adhesives...
NEN-EN 302-2
June 1, 1993
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination (Laboratory method)
This part of the standard describes a method for determining the resistance to delamination of adhesively bonded joints. It is suitable for the following applications: a) for assessing the compliance...
Advertisement