NEN-EN 3716-001
Aerospace series - Connector, single way with triaxial interface, for transmission of digital data - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard applies to single-way connectors with triaxial interfaces used in the transmission of digital data, with the two-core shielded cables in accordance with EN 3375-003, EN 3375-004 and EN 3375-005. This standard defines the general characteristics of connectors with screw couplings usable up to a frequency of 5 MHz. It specifies the conditions of qualification, acceptance and quality assurance. It defines the test programmes and groups. Temperature class: - 65°C to 150°C
Document History