NEN-EN 4421
Aerospace series - Studs, in titanium alloy TI-P64001, MoS₂ coated, with serrated locking ring in corrosion resisting steel -Strength class: 1 100 MPa (at ambient temperature)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of studs in TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel for aerospace applications. Strength class: 1 100 MPa1)
Document History
NEN-EN 4421
June 1, 2007
Aerospace series - Studs, in titanium alloy TI-P64001, MoS₂ coated, with serrated locking ring in corrosion resisting steel -Strength class: 1 100 MPa (at ambient temperature)
This standard specifies the characteristics of studs in TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel for aerospace applications. Strength class: 1 100 MPa1)