NEN-EN 4626-002
Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 °C to 125 °C (cable dependent) - Flush contacts - Part 002: Specification of performance and contact arrangements
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for fibre sub-assembly contacts in rack and panel connectors, intended for use in a temperature range from 65 °C to 125 °C continuous (cable dependent). This standard specifies a pair of adaptors to fit with standard Quadrax cavities and EN 4531-101 optical contact.
Document History