NEN-EN 438-7

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Compact laminates and HPL composite panels for internal and external wall and ceiling finishes

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 33
ICS Code (Laminated sheets): 83.140.20
scope:

This European Standard specifies the health, safety and energy saving requirements for: - Compact laminate panels/sidings for interior wall and ceiling finishes (including suspended ceilings); - HPL composite panels/sidings for interior wall and ceiling finishes (including suspended ceilings); - Compact laminate panels/sidings for exterior wall and ceiling finishes (including suspended ceilings); - HPL composite panels/sidings for exterior wall and ceiling finishes (including suspended ceilings). It also specifies methods for the evaluation of conformity of the product to the requirements, and includes requirements for marking. It covers only the HPL panels for non-structural applications, and does not cover fixing systems. The products are intended for use as wall and ceiling finishes for internal and external applications according to the manufacturer's specifications. The scope of this standard does not cover: a) overlaid or veneered wood-based panels where the overlay/veneer is not HPL; b) HPL-surfaced wood-based panels intended for use as structural components. These products are covered by EN 13986 (wood-based panels for use in construction). This European Standard covers only characteristics related to health, safety and energy-saving. All other characteristics are covered in separate European Standards for HPL products (see annex B).

Document History

October 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes
This part of this European Standard specifies requirements for compact laminate produced by using an high pressure process and HPL composite panels for interior and/or external wall and ceiling...
February 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Compact laminates and HPL composite panels for internal and external wall and ceiling finishes
This European Standard specifies the health, safety and energy saving requirements for: - Compact laminate panels/sidings for interior wall and ceiling finishes (including suspended ceilings); - HPL...
NEN-EN 438-7
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Compact laminates and HPL composite panels for internal and external wall and ceiling finishes
This European Standard specifies the health, safety and energy saving requirements for: - Compact laminate panels/sidings for interior wall and ceiling finishes (including suspended ceilings); - HPL...

References

Advertisement