NEN-EN 50090-4-3
Home and Building Electronic Systems (HBES) - Part 4-3: Media independent layers - Communication over IP
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
| ICS Code (Internet applications): | 35.240.95 |
scope:
This European Standard defines the mandatory and optional requirements for the medium independent communication over IP for HBES products and systems, a multi-application bus system where the functions are decentralised, distributed and linked through a common communication process. This European Standard is used as a product family standard. It is not intended to be used as a standalone standard.
Document History