NEN-EN 50131-2-6/IS 01
Alarm systems - Intrusion and hold-up systems - Part 2-6: Opening contacts (magnetic)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Alarm and warning systems): | 13.320 |
Document History
NEN-EN 50131-2-6/IS 01
March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-6: Opening contacts (magnetic)
A description is not available for this item.
October 1, 2008
Alarm systems - Intrusion and hold up systems - Part 2-6: Opening contacts (magnetic)
This European Standard provides for security grades 1 to 4, (see EN 50131-1) specific or non-specific wired or wire-free opening contacts (magnetic), and includes the requirements for four...
August 1, 2007
Alarm systems - Intrusion and hold up systems - Part 2-6: Requirements for opening contacts (magnetic)
This European Standard provides for security grades 1 to 4, (see EN 50131-1) specific or non-specific wired or wire-free opening contacts (magnetic), and includes the requirements for four...