NEN-EN 45544-4
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 4: Guide for selection, installation, use and maintenance
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
Gives guidelines for background information and gives guidance on the selection, installation, use and maintenance of electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace air. It is concerned with apparatus whose primary purpose is to indicate the presence and concentration of a toxic gas or vapour to provide a rapid indication or warning of the presence of a toxic hazard within a time of response as specified in accordance with EN 45544-2 and EN 45544-3. It applies to: - personal, portable, transportable and fixed apparatus; - apparatus where the presence of a gas or vapour causes an automatically generated electrical signal; - apparatus intended to provide an indication, alarm and/or other output function, whose purpose is to give a warning of potential toxic hazard and in some cases to initiate automatic or manual protective actions.
Document History