NEN-EN 4610
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Elbows 45°, with thrust wire nut
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of elbows 45°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.
Document History
NEN-EN 4610
December 1, 2005
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Elbows 45°, with thrust wire nut
This standard specifies the characteristics of elbows 45°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....