NEN-EN 50288-10-1

Multi-element metallic cables used in analogue and digital communication and control - Part 10-1: Sectional specification for cables characterized up to 500 MHz - Horizontal and building backbone cables

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 12
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification relates to EN 50288-1, Multi-element metallic cables used in analogue and digital communication and control. It covers cables, characterised up to 500 MHz, to be used in horizontal floor and building backbone wiring for Information technology, Generic-cabling systems. The electrical, mechanical, transmission and environmental performance characteristics of the cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.

Document History

March 1, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 10-1: Sectional specification for screened cables characterized up to 500 MHz - Horizontal floor and building backbone cables
EN 50288-10-1 is a sectional specification for screened cables, characterised from 1 MHz up to 500 MHz, to be used in horizontal and building backbone wiring for Information Technology...
NEN-EN 50288-10-1
April 1, 2007
Multi-element metallic cables used in analogue and digital communication and control - Part 10-1: Sectional specification for cables characterized up to 500 MHz - Horizontal and building backbone cables
This sectional specification relates to EN 50288-1, Multi-element metallic cables used in analogue and digital communication and control. It covers cables, characterised up to 500 MHz, to be used in...
Advertisement