NEN-EN 50363-10-1
Insulating, sheathing and covering materials for low voltage energy cables - Part 10-1: Miscellaneous sheathing compounds - Cross-linked polyvinyl chloride (XLPVC)
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC sheathing compound given in Table 1. The relevant test methods are given in EN 60811 series.
Document History
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 10-1: Miscellaneous sheathing compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC sheathing compound given in Table 1. The relevant test methods are given in EN...
NEN-EN 50363-10-1
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 10-1: Miscellaneous sheathing compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC sheathing compound given in Table 1. The relevant test methods are given in EN...