NEN-EN 50411-2-10

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-10: Sealed fibre splice closures type 2, category G, for FTTH optical distribution networks

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 27
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN 50411-2-10 contains the dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure for use in optical distribution networks at ground level (category G) in order for it to be categorised as an EN standard product. This type of sealed closure is intended for easy and/or frequent opening and closing in FTTH distribution and drop cable networks. The tests selected combined with the severity and duration are representative of an outside plant for ground level environment defined by EN 61753-1, category G: ground level. This corresponds with: - operating temperature range: -40 °C to +65 °C; - direct exposure to non weather protected outside plant conditions; - deployment at ground level up to 3 metres above ground level; - additionally to the category G environment, a deployment till 1 metre below ground level is added. Direct buried applications are allowed, however additional protection will be required when the locations are intended for passage of cars or other heavy vehicles.

Document History

NEN-EN 50411-2-10
January 1, 2015
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-10: Sealed fibre splice closures type 2, category G, for FTTH optical distribution networks
NEN-EN 50411-2-10 contains the dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure for use in optical distribution networks at ground level...
Advertisement