NEN-EN 50132-2-1
Alarm systems - CCTV surveillance systems for use in security applications - Part 2-1: Black and white cameras
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
Lays down the minimum requirements for the specification and testing of black and white CCTV cameras used in CCTV surveillance systems for security and safety applications. Cameras may be installed including additional features with the purpose to enhance their funcion to provide the operator with reliable and easily detectable information. These features are not included in this standard, however, it is the responsibility of the specifier to determine the suitability of these features for the application. Tamper protection and detection are not covered by this standard. When defined as a system requirement, tamper protection and detection methods as specified in the relevant system standard shall be applied.
Document History