NEN-EN 50525-2-83
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing element, are included. The cables are of rated voltages U0/U 300/500 V. The cables are intended for use within high temperature zones, either: - in fixed installations with mechanical protection (cables to 4.1); or - for flexible use under low mechanical stress (cables to 4.2). The maximum conductor operating temperature for each of the cables in this standard is 180 °C.
Document History