NEN-EN 50392

Generic standard to demonstrate the compliance of electronic and electrical apparatus with the basic restrictions related to human exposure to electromagnetic fields (0 Hz - 300 GHz)

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 58
ICS Code (Radiation protection): 13.280
scope:

The scope of this standard is limited to apparatus which is intended for use by the general public as defined in the Council Recommendation 1999/519/EC of 12 July 1999 on the limitation of exposure of the general public to electromagnetic fields (0 Hz to 300 GHz) (Official Journal L 199 of 30 July 1999). This generic standard applies to electronic and electrical apparatus for which no dedicated product- or product family standard regarding human exposure to electromagnetic fields applies. This generic standard does not cover equipment, which fulfils the requirements given in EN 50371 or is medical equipment as defined in the Council Directive 93/42/EEC of 14 June 1993 concerning medical devices. The frequency range covered is 0 Hz to 300 GHz. The object of this standard is to demonstrate the compliance of such apparatus with the basic restrictions or reference levels on exposure of the general public related to electric, magnetic, electromagnetic fields and induced and contact current.

Document History

NEN-EN 50392
March 1, 2004
Generic standard to demonstrate the compliance of electronic and electrical apparatus with the basic restrictions related to human exposure to electromagnetic fields (0 Hz - 300 GHz)
The scope of this standard is limited to apparatus which is intended for use by the general public as defined in the Council Recommendation 1999/519/EC of 12 July 1999 on the limitation of exposure...
Advertisement