DSF/FprEN 61753-085-2
Fibre optic interconnecting devices and passive components performance standard -- Part 085-2: Non-connectorised single-mode pigtailed CWDM devices for category C - Controlled environment
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed coarse wavelength division multiplexing (CWDM) device needs to satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1. CWDM is defined in IEC 62074-1.
Document History
DSF/FprEN 61753-085-2
Fibre optic interconnecting devices and passive components performance standard -- Part 085-2: Non-connectorised single-mode pigtailed CWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed coarse wavelength division multiplexing (CWDM) device needs to...