NEN-EN 702
Protective clothing - Protection against heat and fire - Test method:Determination of the contact heat transmission through protective clothing or its materials
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard specifies a test method for the determination of the heat transmission through products or materials. This standard is applicable on protective clothing (including hand protectors) or its materials, which are intended to protect against high contact temperature. The application is restricted to contact temperatures from 100° C to 500° C.
Document History
NEN-EN 702
January 1, 1995
Protective clothing - Protection against heat and fire - Test method:Determination of the contact heat transmission through protective clothing or its materials
This standard specifies a test method for the determination of the heat transmission through products or materials. This standard is applicable on protective clothing (including hand protectors) or...