NEN-EN 60335-2-34
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
Deals with the safety fo sealed (hermetic and semi-hermetic type) motor-compressors intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions which may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors.
Document History