NEN-EN 835

Heat cost allocaters for the determination of the consumption of room heating radiators - Appliances without an electrical energy supply based on the evaporation principle

active, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: active
Page Count: 25
ICS Code (Central heating systems): 91.140.10
scope:

This standard defines heat cost allocators without electrical power supply, based on the evaporation principle which serve to establish the consumption value of room radiators. It also specifies the minimum requirements for construction, materials, production, installation, function and evaluation of the displayed readings established by these measuring devices. This standard specifies test procedures to establish the compliance with the stated requirements and specifies instruction for the manner and the extent of their realization.

Document History

NEN-EN 835
November 1, 1994
Heat cost allocaters for the determination of the consumption of room heating radiators - Appliances without an electrical energy supply based on the evaporation principle
This standard defines heat cost allocators without electrical power supply, based on the evaporation principle which serve to establish the consumption value of room radiators. It also specifies the...
Advertisement