NEN-EN 88-1

Pressure govenors and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to 500 mbar

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 43
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas burning appliances using fuel gases of the 1st, 2nd and 3rd families. This European Standard covers type testing only. It also gives information necessary for the purchaser and user. This European Standard is applicable to regulators, which may be tested independently of these appliances, having a connection size up to and including DN 250 and a declared maximum working pressure up to and including 500 mbar. The methods of test given in this European Standard are intended for product type testing only. Tests intended for production testing are not specifically included. Regulators intended to be used on installations for the 3rd family gases are also covered by EN 13785 and EN 13786.

Document History

January 1, 2024
Safety and control devices for gas burners and gas burning appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This document specifies the safety, design, construction, and performance requirements and testing for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators...
November 1, 2022
Safety and control devices for gas burners and gas burning appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This document specifies the safety, design, construction, and performance requirements and testing for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators...
May 1, 2020
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This document specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a...
February 1, 2016
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
NEN-EN 88-1:2011+A1 specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a...
September 1, 2015
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
A description is not available for this item.
April 1, 2011
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 50 kPa
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
July 1, 2009
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included...
November 1, 2007
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
January 1, 2006
Pressure regulators and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to and including 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
NEN-EN 88-1
January 1, 2004
Pressure govenors and associated safety devices for gas appliances - Part 1: Pressure regulators for inlet pressures up to 500 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...

References

Advertisement