NEN-EN-IEC 60404-6/C1

Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range of 20 Hz to 200 Hz by the use of ring specimens

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 5
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

September 1, 2021
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
“This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than soft ferrites, in the frequency range 20 Hz to 100 kHz.”
March 1, 2019
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
July 1, 2018
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to 100...
NEN-EN-IEC 60404-6/C1
March 1, 2009
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range of 20 Hz to 200 Hz by the use of ring specimens
A description is not available for this item.
October 1, 2003
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range of 20 Hz to 200 Hz by the use of ring specimens
Specifies methods for the measurement of a.c. magnetic properties of materials in the frequency range 20 Hz to 200 kHz other than electrical steels and soft ferrites. The materials covered by this...
Advertisement