NEN-EN-IEC 60512-14-7

Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 14: Sealing tests - Section 7: Test 14g: Impacting water

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 24
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This section is used for testing electromechanical components within the scope of IEC technical committee 48. This test may also be used for similar components when specified in a detail specification. This section of IEC 60512-12-14 defines a standard test method to assess the effects of impacting water or specified fluid on electrical connecting devices.

Document History

NEN-EN-IEC 60512-14-7
May 1, 1998
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 14: Sealing tests - Section 7: Test 14g: Impacting water
This section is used for testing electromechanical components within the scope of IEC technical committee 48. This test may also be used for similar components when specified in a detail...
Advertisement