NEN-EN-IEC 60601-2-34
Medical electrical equipment - Part 2-34: Particular requirements for the safety, including essential performance, of invasive blood pressure monitoring equipment
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
scope:
Applies to direct blood-pressure monitoring equipment as defined in 2.101. The object is to establish particular requirements for the safety of direct blood-pressure monitoring equipment and the electrical safety requirements for catheter tip transducers.
Document History
July 1, 2014
Medical electrical equipment - Part 2-34: Particular requirements for the basic safety and essential performance of invasive blood pressure monitoring equipment
A description is not available for this item.
NEN-EN-IEC 60601-2-34
February 1, 2001
Medical electrical equipment - Part 2-34: Particular requirements for the safety, including essential performance, of invasive blood pressure monitoring equipment
Applies to direct blood-pressure monitoring equipment as defined in 2.101. The object is to establish particular requirements for the safety of direct blood-pressure monitoring equipment and the...