NEN-EN-IEC 60707

Flammability of solid non-metallic materials when exposed to flame sources - List of test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 30
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

Test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m³, determined in accordance with ISO 845, and intended to serve as a preliminary indication of the behaviour of these materials when exposed to a flame ignition source. The results make it possible to check the constancy of the characteristics of a material and provide an indication of the progress in the development of materials and a relative comparison and classification of various materials.

Document History

NEN-EN-IEC 60707
May 1, 1999
Flammability of solid non-metallic materials when exposed to flame sources - List of test methods
Test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m³, determined in accordance with ISO 845, and intended to serve as a preliminary indication...

References

Advertisement