NEN-EN-IEC 60745-2-8
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Hand-operated tools): | 25.140.30 |
scope:
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for shears and nibblers. The rated voltage being not more than 250 V for single-phase a.c. or d.c. and 440 V for three-phase a.c. tools
Document History
NEN-EN-IEC 60745-2-8
October 1, 2009
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for shears and nibblers. The rated voltage being not more than 250 V for single-phase a.c. or...
June 1, 2009
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
A description is not available for this item.
May 1, 2007
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
A description is not available for this item.
September 1, 2003
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for sheet metal shears and nibblers
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for shears and nibblers. The rated voltage being not more than 250 V for single-phase a.c. or...