NEN-EN-IEC 60793-1-60

Optical fibres - Part 1-60: Measurement methods and test procedures - Beat length

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60793-1-60 defines test methods for both the phase beat length, and the group beat length. These two parameters are defined differently, and will give different results depending on the type of polarization-maintaining (PM) fibre. The phase beat length is the relevant parameter for the fibres ability to maintain a high extinction ratio. This is described in more details in Annexes A and B.

Document History

NEN-EN-IEC 60793-1-60
May 1, 2017
Optical fibres - Part 1-60: Measurement methods and test procedures - Beat length
NEN-EN-IEC 60793-1-60 defines test methods for both the phase beat length, and the group beat length. These two parameters are defined differently, and will give different results depending on the...
Advertisement