NEN-EN-IEC 60819-3-4
Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Aramid fibre paper containing not more than 50 % of mica particles
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
NEN-EN-IEC 60819-3-4 specifies requirements for two types of aramid fibre paper containing mica particles and designated as PAaM. - type 1: calendered aramid paper containing mica particles; - type 2: uncalendered aramid paper containing mica particles. Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. SAFETY WARNING: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History