NEN-EN-IEC 60923
Auxiliaries for lamps - Ballasts for discharge lamps (excluding tubular fluorescent lamps) - Performance requirements
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Clauses 12 through 15 each detail specific requirements for a particular type of ballast. This standard covers inductive type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz to 60 Hz associated with discharge lamps, having rated wattage, dimensions and characteristics as specified in the relevant IEC lamp standards.
Document History