NEN-EN-IEC 61160

Design review

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 46
ICS Code (Research and development): 03.100.40
ICS Code (Quality in general): 03.120.01
scope:

This International Standard makes recommendations for the implementation of design review as a means of verifying that the design input requirements have been met and stimulating the improvement of the product's design. The intention is for it to be applied during the design and development phase of a product's life cycle. It provides guidelines for planning and conducting a design review and specific details concerning contributions by specialists in reliability, maintenance, maintenance support and availability. The process for design and development is outlined in Figure 1 and requirements for management of the design and development process overall are given in ISO 9001:2000. The stages at which the design review or reviews are to be held should be determined during the development of the plan for the design.

Document History

NEN-EN-IEC 61160
December 1, 2005
Design review
This International Standard makes recommendations for the implementation of design review as a means of verifying that the design input requirements have been met and stimulating the improvement of...
Advertisement