NEN-EN-IEC 61204-7

Low-voltage power supply devices, d.c. output - Part 7: Safety requirements

active
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 348
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 61204 specifies the safety requirements for POWER SUPPLY units providing DC output(s) with or without auxiliary a.c. output(s) operating from a.c. or d.c. source voltages up to 600 V a.c. or 1 000 V d.c. (See exceptions in 1.1.3). This product standard covers both STAND-ALONE and COMPONENT POWER SUPPLY units as defined in this document. POWER SUPPLY units, which comply with the main body of this standard, satisfy the requirements of POWER SUPPLY units for use in or with IT equipment normally covered by IEC 60950:1999 and/or IEC 60950-1:2001. POWER SUPPLY units will also comply with the appropriate standard or application requirements given below if they also meet the additional requirements of the appropriate annex. PS-A Measurement, control and laboratory equipment normally

Document History

July 1, 2009
Low voltage power supplies, d.c. output - Part 7: Safety requirements
A description is not available for this item.
NEN-EN-IEC 61204-7
November 1, 2007
Low-voltage power supply devices, d.c. output - Part 7: Safety requirements
This part of IEC 61204 specifies the safety requirements for POWER SUPPLY units providing DC output(s) with or without auxiliary a.c. output(s) operating from a.c. or d.c. source voltages up to 600 V...
Advertisement