NEN-EN-IEC 61290-7-1

Optical amplifiers - Test methods - Part 7-1: Out-of-band insertion losses - Filtered optical power meter

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 25
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61290 applies to optical amplifiers (OAs) using active fibres presently commercially available containing rare-earth dopants. The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the filtered optical power meter test method, of the following OA parameters, as defined in IEC 61291-1: a) out-of-band insertion loss; b) out-of-band reverse insertion loss.

Document History

NEN-EN-IEC 61290-7-1
July 1, 2007
Optical amplifiers - Test methods - Part 7-1: Out-of-band insertion losses - Filtered optical power meter
This part of IEC 61290 applies to optical amplifiers (OAs) using active fibres presently commercially available containing rare-earth dopants. The object of this standard is to establish uniform...
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 7-1: Test methods for out-of-band insertion losses - Filtered optical power meter
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available.
Advertisement