NEN-EN-IEC 61557-1

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 48
ICS Code (Electrical and electronic testing): 19.080
scope:

Specifies the general requirements for measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems with nominal voltages up to 1000 V a.c. and 1500 V a.c.

Document History

December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
This part of IEC 61557 specifies the general requirements applicable to measuring and monitoring equipment for testing the electrical safety in low-voltage distribution systems with nominal voltages...
April 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
This part of IEC 61557 specifies the general requirements for measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems with nominal voltages up to 1...
NEN-EN-IEC 61557-1
April 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
Specifies the general requirements for measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems with nominal voltages up to 1000 V a.c. and 1500 V a.c.
Advertisement