NEN-EN-IEC 61754-24-21

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-21: Type SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP67 ratings according to IEC 60529, for use in harsh industrial environments.

Document History

NEN-EN-IEC 61754-24-21
October 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-21: Type SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing...
Advertisement