NEN-EN-IEC 61076-3-103
Connectors for electronic equipment - Part 3-103: Rectangular connectors - Detail specification for single row connectors with non-removable ribbon cable contacts on 1,25 mm pitch used for high speed serial data (HSSDC)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Applies to a family connectors having the following characteristics: shielded, rectangular-shaped mating interface, 1,25 mm pitch spacing of contacts on a single row, 8 positions, for wire-to-board applications. Establishes uniform specifications, testing requirements. Is to be used inconjunction with IEC 61076-3.
Document History
NEN-EN-IEC 61076-3-103
March 1, 2004
Connectors for electronic equipment - Part 3-103: Rectangular connectors - Detail specification for single row connectors with non-removable ribbon cable contacts on 1,25 mm pitch used for high speed serial data (HSSDC)
Applies to a family connectors having the following characteristics: shielded, rectangular-shaped mating interface, 1,25 mm pitch spacing of contacts on a single row, 8 positions, for wire-to-board...