NEN-EN-IEC 61883-6

Consumer audio/video equipment - Digital interface - Part 6: Audio and music data transmission protocol

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 131
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

NEN-EN-IEC 61883-6 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol. This protocol can be applied to all modules or devices that have any kind of audio and/or music data processing, generation and conversion function blocks. This standard deals only with the transmission of audio and music data. The control, status and machine-readable description of these modules or devices should be defined outside of this standard according to each application area.

Document History

NEN-EN-IEC 61883-6
November 1, 2014
Consumer audio/video equipment - Digital interface - Part 6: Audio and music data transmission protocol
NEN-EN-IEC 61883-6 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol. This protocol can be...
December 1, 2005
Consumer audio/video equipment - Digital interface - Part 6: Audio and music data transmission protocol
This part of IEC 61883 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol. This protocol...
February 1, 2003
Consumer audio/video equipment - Digital interface - Part 6: Audio and music data transmission protocol
Describes a protocol for the transmission of audio and music data employing IEEE 1394, and specifies essential requirements for the application of the protocol.
Advertisement