NEN-EN-IEC 61241-10

Electrical apparatus for use in the presence of combustible dust - Part 10: Classification of areas where combustible dusts are or may be present

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 30
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Deals with the classification of areas where explosive dust/air mixtures and combustible dust layers are present, in order to permit the proper selection of equipment for use in such areas. The principles of the standard can also be followed when combustible fibres or flyings may cause a hazard. To be applied where there can be a risk due to the presence of explosive dust/air mixtures or combustible dust layers under normal atmospheric conditions.

Document History

NEN-EN-IEC 61241-10
July 1, 2004
Electrical apparatus for use in the presence of combustible dust - Part 10: Classification of areas where combustible dusts are or may be present
Deals with the classification of areas where explosive dust/air mixtures and combustible dust layers are present, in order to permit the proper selection of equipment for use in such areas. The...
July 1, 2004
Electrical apparatus for use in the presence of combustible dust - Part 10: Classification of areas where combustible dusts are or may be present
Deals with the classification of areas where explosive dust/air mixtures and combustible dust layers are present, in order to permit the proper selection of equipment for use in such areas. The...

References

Advertisement