NEN-EN-IEC 62129-1

Calibration of wavelength/optical frequency measurement instruments - Part 1: Optical spectrum analyzers

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 123
ICS Code (Special measuring equipment for use in telecommunications): 33.140
ICS Code (Fibre optic systems in general): 33.180.01
scope:

NEN-EN-IEC 62129-1 specifies procedures for calibrating an optical spectrum analyzer that is developed for use in fibre-optic communications and designed to measure the power distribution of an optical spectrum. It does not apply to an optical wavelength meter that measures only centre wavelengths, a Fabry-Perot interferometer or a monochromator that has no display unit.

Document History

NEN-EN-IEC 62129-1
June 1, 2016
Calibration of wavelength/optical frequency measurement instruments - Part 1: Optical spectrum analyzers
NEN-EN-IEC 62129-1 specifies procedures for calibrating an optical spectrum analyzer that is developed for use in fibre-optic communications and designed to measure the power distribution of an...

References

Advertisement