NEN-EN-IEC 62148-8
Fibre optic active components and devices - Package and interface standards - Part 8: SFF LC 20-pin transceivers
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this specification both at the pinted-circuit wiring board and for any panel-mounting requirements are specified.
Document History
NEN-EN-IEC 62148-8
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 8: SFF LC 20-pin transceivers
Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...