NEN-EN-IEC 61300-3-14

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The object is to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator.

Document History

December 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
NEN-EN-IEC 61300-3-14 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
March 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
This part of IEC 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
NEN-EN-IEC 61300-3-14
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
The object is to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator.
Advertisement