NEN-EN-IEC 61300-3-39

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-39: Examinations and measurements - PC optical connector reference plug selection for measuring return loss and prediction of random mated connector performances

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The object to this part is to select Physical Contact (PC) optical connector plugs to be used as the reference plug in the return loss RL measurement and to define an acceptance return loss value RLa to be used in plug acceptance testing. This procedure is used to quarantee a certain return loss value RL when two plugs are randomly mated together.

Document History

April 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-39: Examinations and measurements - Physical contact (PC) optical connector reference plug selection for return loss measurements
The objective of this part of IEC 61300 is to select non-angled physical contact (PC) optical connector plugs for use as the reference plug in the return loss RL measurement and to define an...
NEN-EN-IEC 61300-3-39
November 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-39: Examinations and measurements - PC optical connector reference plug selection for measuring return loss and prediction of random mated connector performances
The object to this part is to select Physical Contact (PC) optical connector plugs to be used as the reference plug in the return loss RL measurement and to define an acceptance return loss value RLa...
Advertisement